igus® inc. Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| stepper motor installation sizes with 0.1 to 2 Nm holding torque 7 lead screw types with pitches from 0.8 mm to 50 mm Maximum precision by centering the lead screw... |