igus® inc. Datasheets for Balls and Sphere Shapes
Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
Balls and Sphere Shapes: Learn more
| Product Name | Notes |
|---|---|
| High temperatures - iglide® T500, resistant to chemicals and high temperatures | |
| Low cost - iglide® R, low friction values, low cost, low moisture absorption | |
| Standard - iglide® L280; extreme wear resistance | |
| Low cost spherical balls - iglide® J4, wear resistant and cost effective | |
| Low moisture absorption - iglide® J; low friction values | |
| Special properties: Can be combined with all housings from design range E Sizes from 8 to 20 mm Pre-loaded Completely clearance-free, even in unloaded state Material: iglide® J4 | |
| Underwater applications - iglide® UW; highly wear-resistant material |