igus® inc. Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating CF5-07-05

Description
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.
Description
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating
70144359
Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating 70144359
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70144359
Product Name Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details