igus® inc. Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating CF5-15-07

Description
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.
Description
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating
70144363
Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating 70144363
Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Conductors: Finely stranded bundled copper wires. Insulation: PVC Jacket: PVC based low adhesive blend adapted to the requirements of Cable Carriers. Temperature: 23°F-158°F Voltage: 300 V according to UL for gauge sizes less than 16 AWG; 600 V for greater than 16 AWG. Color Code: Conductors black with white numbers, one green-yellow. Bend Radius: 7.5 × outer diameter. Approvals: UL and CSA.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70144363
Product Name Cable, Power/Control; -5 to degC (Continuous Flexing) Temperature, Operating
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
FEP Multiconductor Cable - CZ 1105-3F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details