igus® inc. Datasheets for Spherical Plain Bearings
Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications.
Spherical Plain Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features Housing made from igumid G Standard ball made from iglide® L280, other options are available Easy to install Compensation for alignment errors Universal corrosion resistance Lightweight Maintenance-free, self-lubricating | |
| Features Housing made of igumid G Spherical ball made from highly wear-resistant iglide® L280 Easy to install Compensation for alignment errors Universal corrosion resistance Lightweight Maintenance-free, self-lubricating | |
| Features Standard ball made from iglide® L280, other options are available Extremely easy installation - just clip into sheet metal No additional axial retainer required Space-saving, thin-walled design Maintenance-free iglide® | |
| Features Standard ball made from iglide® L280, other options are available maintenance-free, dry-running Simple to install Can compensate for a housing tolerance of 0.2mm | |
| Features Standard ball made from iglide® L280, other options are available Maintenance-free, self-lubricating Mechanical joining link between two components Self-aligning to compensate for alignment errors Corrosion-resistant Consistent movements | |
| Features Standard ball made from iglide® L280, other options available High axial and radial loads Easily clips into sheet metal No additional axial fastening necessary Extremely compact design and installation... | |
| Special properties: 50% thinner than standard KGLM pressfit bearings For applications with limited installation space Can withstand same loads as standard KGLM Angle compensation up to 5° Maintenance-free Corrosion resistant... | |
| Special properties: Easy to install Split housing Low cost Standard balls made from iglide® L280, other options available | |
| Special properties: Spherical ball and housing made from high-performance plastics Easy to install Compensates for misalignment Corrosion resistant Lightweight Self-lubricating, maintenance-free | |
| Special properties: Spherical ball and housing made from high-performance plastics Easy to install Compensation for misalignment Corrosion resistant Lightweight Self-lubricating, maintenance-free | |
| igubal® Rod End Bearing, Dimensional Series E, Housing A, Metric Dimensions | |
| igubal® Rod End Bearing, Dimensional Series K, Housing A, Metric | |
| igubal® Rod End Bearing, Dimensional Series K, Housing A | |
| Self-adjusting igubal® spherical thrust bearings are easy to install, compensate for misalignment, and prevent edge loads. The spherical housing is made from impact-resistant igumid G, a proprietary thermoplastic composite material... |
| Next >> |