HARWIN Terminals - Turret Connectors H9021-01

Description
TERM TURRET SINGLE L=7.65MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=7.65MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1453-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1453-ND
Terminals - Turret Connectors 952-1453-ND
TERM TURRET SINGLE L=7.65MM TIN

TERM TURRET SINGLE L=7.65MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0473 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0473
Terminal, Turret, Through Hole; Insulation Harwin 90M0473
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.45mm; Terminal Plating:Tin; Overall Length:10.83mm; Length - Below Flange:3.18mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.45mm; Terminal Plating:Tin; Overall Length:10.83mm; Length - Below Flange:3.18mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 2.45Mm, Non Insulated Rohs Compliant Harwin - 29AK0198 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.45Mm, Non Insulated Rohs Compliant Harwin
29AK0198
Terminal, Turret, 2.45Mm, Non Insulated Rohs Compliant Harwin 29AK0198
TERMINAL, TURRET, 2.45MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 2.45MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1453-ND 90M0473
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1232-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Ring Terminals - 1788664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details