TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:11.64mm; Length - Below Flange:1.6mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes
TERMINAL, TURRET, 1.14MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 90M0461 |
| Product Name | Terminal, Turret, Through Hole; Insulation Harwin |
| Terminal Type | Push On Terminal |