Harwin Plc Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin H2105A01

Description
TERMINAL, TURRET, 1.41MM, NON INSULATED ROHS COMPLIANT: YES
Description
TERMINAL, TURRET, 1.41MM, NON INSULATED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin - 29AK0177 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin
29AK0177
Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin 29AK0177
TERMINAL, TURRET, 1.41MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 1.41MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site
Terminal, Turret, Through Hole; Insulation Harwin - 90M0452 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0452
Terminal, Turret, Through Hole; Insulation Harwin 90M0452
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:6.58mm; Length - Below Flange:1.6mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:6.58mm; Length - Below Flange:1.6mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 29AK0177 90M0452
Product Name Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Push On Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details