HARWIN Terminals - Turret Connectors H9023-01

Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1454-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1454-ND
Terminals - Turret Connectors 952-1454-ND
TERM TURRET HOLLOW L=3.96MM TIN

TERM TURRET HOLLOW L=3.96MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0474 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0474
Terminal, Turret, Through Hole; Insulation Harwin 90M0474
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.38mm; Terminal Plating:Tin; Overall Length:6.04mm; Length - Below Flange:2.08mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.38mm; Terminal Plating:Tin; Overall Length:6.04mm; Length - Below Flange:2.08mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 1.38Mm Rohs Compliant Harwin - 45AJ4629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.38Mm Rohs Compliant Harwin
45AJ4629
Terminal, Turret, 1.38Mm Rohs Compliant Harwin 45AJ4629
TERMINAL, TURRET, 1.38MM ROHS COMPLIANT: YES

TERMINAL, TURRET, 1.38MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1454-ND 90M0474
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End, Fork, Hollow Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details