HARWIN Terminals - Turret Connectors H2072ZL1

Description
TERM TURRET SLOTTED L=6.52MM TIN
Request a Quote
Description
TERM TURRET SLOTTED L=6.52MM TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a turret connector terminal with a length of 6.52 mm and a tin finish. It is designed for use in various electronic applications, providing a reliable connection point for wires and components. The turret design allows for easy access and soldering, making it suitable for both manual and automated assembly processes. The connector is compatible with standard probes and clips, enhancing its versatility in testing and prototyping environments. Its compact size helps save PCB space, making it an efficient choice for engineers looking to optimize their designs.

Datasheet Summary
Powered by GS/AI

The product is a turret connector terminal with a length of 6.52 mm and a tin finish. It is designed for use in various electronic applications, providing a reliable connection point for wires and components. The turret design allows for easy access and soldering, making it suitable for both manual and automated assembly processes. The connector is compatible with standard probes and clips, enhancing its versatility in testing and prototyping environments. Its compact size helps save PCB space, making it an efficient choice for engineers looking to optimize their designs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1430-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1430-ND
Terminals - Turret Connectors 952-1430-ND
TERM TURRET SLOTTED L=6.52MM TIN

TERM TURRET SLOTTED L=6.52MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0446 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0446
Terminal, Turret, Through Hole; Insulation Harwin 90M0446
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.11mm; Terminal Plating:Tin; Overall Length:9.7mm; Length - Below Flange:3.18mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.11mm; Terminal Plating:Tin; Overall Length:9.7mm; Length - Below Flange:3.18mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Turret, 2.11Mm, Non Insulated Rohs Compliant Harwin - 29AK0174 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.11Mm, Non Insulated Rohs Compliant Harwin
29AK0174
Terminal, Turret, 2.11Mm, Non Insulated Rohs Compliant Harwin 29AK0174
TERMINAL, TURRET, 2.11MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 2.11MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1430-ND 90M0446
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End, Fork Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details