H2175-05 -- MALE VERTICAL THROUGHBOARD TERMINAL PIN, Ø1MM
Harwin Plc
Male Vertical Throughboard Terminal Pin, Ø1mm
H2175-05
Description
Ø1mm pin diameter, 5.0mm high, for 1.6mm panel thickness.
Gold finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Description
Ø1mm pin diameter, 5.0mm high, for 1.6mm panel thickness.
Gold finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Datasheet
Suppliers
Male Vertical Throughboard Terminal Pin, Ø1mm
H2175-05
Ø1mm pin diameter, 5.0mm high, for 1.6mm panel thickness.
Gold finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
- Ø1mm pin diameter, 5.0mm high, for 1.6mm panel thickness.
- Gold finish.
- Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H2175-05 |
|
Product Name
|
Male Vertical Throughboard Terminal Pin, Ø1mm |
|
Terminal Type
|
Connector Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Terminal Type
Wire Lug
Material
Copper
> AWG 0
4-3/0
View Details