HARWIN Pcb Terminal Pin, 1Mm, 8.1Mm, Gold; Insulation Harwin H2173-05

Description
PCB TERMINAL PIN, 1mm, 8.1mm, GOLD; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:10.21mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret RoHS Compliant: Yes
Description
PCB TERMINAL PIN, 1mm, 8.1mm, GOLD; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:10.21mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Terminal Pin, 1Mm, 8.1Mm, Gold; Insulation Harwin - 55K6288 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Pin, 1Mm, 8.1Mm, Gold; Insulation Harwin
55K6288
Pcb Terminal Pin, 1Mm, 8.1Mm, Gold; Insulation Harwin 55K6288
PCB TERMINAL PIN, 1mm, 8.1mm, GOLD; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:10.21mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret RoHS Compliant: Yes

PCB TERMINAL PIN, 1mm, 8.1mm, GOLD; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:10.21mm; Length - Below Flange:2.08mm; Product Range:-; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 1.14Mm, Non Insulated; Insulation Harwin - 29AH5921 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.14Mm, Non Insulated; Insulation Harwin
29AH5921
Terminal, Turret, 1.14Mm, Non Insulated; Insulation Harwin 29AH5921
TERMINAL, TURRET, 1.14MM, NON INSULATED; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:10.21mm; Length - Below Flange:2.08mm; Product Range:- RoHS Compliant: Yes

TERMINAL, TURRET, 1.14MM, NON INSULATED; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:10.21mm; Length - Below Flange:2.08mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 55K6288
Product Name Pcb Terminal Pin, 1Mm, 8.1Mm, Gold; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details