Harwin Plc Male Vertical Throughboard Terminal Pin, Ø0.5mm H2475-05

Description
Ø0.5mm Connector pin with barb. Gold finish. Retention feature for mechanical board retention. Product still requires soldering for electrical connection.
Datasheet
Description
Ø0.5mm Connector pin with barb. Gold finish. Retention feature for mechanical board retention. Product still requires soldering for electrical connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Vertical Throughboard Terminal Pin, Ø0.5mm - H2475-05 - Harwin Plc
Portsmouth, United Kingdom
Male Vertical Throughboard Terminal Pin, Ø0.5mm
H2475-05
Male Vertical Throughboard Terminal Pin, Ø0.5mm H2475-05
Ø0.5mm Connector pin with barb. Gold finish. Retention feature for mechanical board retention. Product still requires soldering for electrical connection.
  • Ø0.5mm Connector pin with barb.
  • Gold finish.
  • Retention feature for mechanical board retention. Product still requires soldering for electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Wire Terminals
Product Number H2475-05
Product Name Male Vertical Throughboard Terminal Pin, Ø0.5mm
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details