TERM TURRET SLOTTED L=9.12MM TIN
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.78mm; Terminal Plating:Tin; Overall Length:13.08mm; Length - Below Flange:3.96mm; Product Range:-; Board Thickness:3.2mm; Connector Type:Turret RoHS Compliant: Yes
TERMINAL, TURRET, 2.78MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 952-1431-ND | 29K8203 |
| Product Name | Terminals - Turret Connectors | Terminal, Turret, Through Hole; Insulation Harwin |
| Terminal Type | Single End, Fork | Push On Terminal |