HARWIN Terminals - Wire to Board Connectors H9026-01

Description
CONN TERM WTB TIN
Request a Quote Datasheet
Description
CONN TERM WTB TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire to Board Connectors - 952-1455-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
952-1455-ND
Terminals - Wire to Board Connectors 952-1455-ND
CONN TERM WTB TIN

CONN TERM WTB TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0475 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0475
Terminal, Turret, Through Hole; Insulation Harwin 90M0475
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.92mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:3.18mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.92mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:3.18mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 1.92Mm, Non Insulated Rohs Compliant Harwin - 29AK0199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.92Mm, Non Insulated Rohs Compliant Harwin
29AK0199
Terminal, Turret, 1.92Mm, Non Insulated Rohs Compliant Harwin 29AK0199
TERMINAL, TURRET, 1.92MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 1.92MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1455-ND 90M0475
Product Name Terminals - Wire to Board Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Through Board Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details