HARWIN Terminal, Turret, Through Hole; Insulation Harwin H2102B01

Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.87mm; Terminal Plating:Tin; Overall Length:9.77mm; Length - Below Flange:6.35mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes
Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.87mm; Terminal Plating:Tin; Overall Length:9.77mm; Length - Below Flange:6.35mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, Through Hole; Insulation Harwin - 55M6441 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
55M6441
Terminal, Turret, Through Hole; Insulation Harwin 55M6441
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.87mm; Terminal Plating:Tin; Overall Length:9.77mm; Length - Below Flange:6.35mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.87mm; Terminal Plating:Tin; Overall Length:9.77mm; Length - Below Flange:6.35mm; Product Range:-; Board Thickness:2.4mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 55M6441
Product Name Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers