H2181-05 -- MALE VERTICAL THROUGHBOARD TERMINAL PIN, Ø1.75MM
Harwin Plc
Male Vertical Throughboard Terminal Pin, Ø1.75mm
H2181-05
Description
Ø1.75mm pin diameter, 5mm mating length, for 1.6mm panel thickness.
Gold finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Description
Ø1.75mm pin diameter, 5mm mating length, for 1.6mm panel thickness.
Gold finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Datasheet
Suppliers
Male Vertical Throughboard Terminal Pin, Ø1.75mm
H2181-05
Ø1.75mm pin diameter, 5mm mating length, for 1.6mm panel thickness.
Gold finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
- Ø1.75mm pin diameter, 5mm mating length, for 1.6mm panel thickness.
- Gold finish.
- Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H2181-05 |
|
Product Name
|
Male Vertical Throughboard Terminal Pin, Ø1.75mm |
|
Terminal Type
|
Connector Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Keystone Electronics Corp.
Terminal Type
Wire Lug
Material
Brass
View Details
5 suppliers
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers