HARWIN Terminals - Turret Connectors H2072-01

Description
TERM TURRET SLOTTED L=6.35MM TIN
Request a Quote Datasheet
Description
TERM TURRET SLOTTED L=6.35MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1428-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1428-ND
Terminals - Turret Connectors 952-1428-ND
TERM TURRET SLOTTED L=6.35MM TIN

TERM TURRET SLOTTED L=6.35MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 08N3244 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
08N3244
Terminal, Turret, Through Hole; Insulation Harwin 08N3244
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.27mm; Terminal Plating:Tin; Overall Length:8.74mm; Length - Below Flange:2.52mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.27mm; Terminal Plating:Tin; Overall Length:8.74mm; Length - Below Flange:2.52mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 2.27Mm, Non Insulated Rohs Compliant Harwin - 29AK0173 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.27Mm, Non Insulated Rohs Compliant Harwin
29AK0173
Terminal, Turret, 2.27Mm, Non Insulated Rohs Compliant Harwin 29AK0173
TERMINAL, TURRET, 2.27MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 2.27MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1428-ND 08N3244
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End, Fork Push On Terminal
Unlock Full Specs
to access all available technical data