Harwin Plc Terminal, Turret, Through Hole; Insulation Harwin H2105-01

Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:5.05mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:5.05mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, Through Hole; Insulation Harwin - 90M0451 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0451
Terminal, Turret, Through Hole; Insulation Harwin 90M0451
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:5.05mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:5.05mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 90M0451
Product Name Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers