HARWIN Terminals - Turret Connectors H9020-01

Description
TERM TURRET SINGLE L=7.65MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=7.65MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1452-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1452-ND
Terminals - Turret Connectors 952-1452-ND
TERM TURRET SINGLE L=7.65MM TIN

TERM TURRET SINGLE L=7.65MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0472 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0472
Terminal, Turret, Through Hole; Insulation Harwin 90M0472
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.45mm; Terminal Plating:Tin; Overall Length:10.04mm; Length - Below Flange:2.39mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.45mm; Terminal Plating:Tin; Overall Length:10.04mm; Length - Below Flange:2.39mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1452-ND 90M0472
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details