HARWIN Terminal, Turret, Through Hole; Insulation Harwin H2105B01

Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:6.88mm; Length - Below Flange:6.37mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes
Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:6.88mm; Length - Below Flange:6.37mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, Through Hole; Insulation Harwin - 90M0453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0453
Terminal, Turret, Through Hole; Insulation Harwin 90M0453
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:6.88mm; Length - Below Flange:6.37mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.41mm; Terminal Plating:Tin; Overall Length:6.88mm; Length - Below Flange:6.37mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin - 29AK0178 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin
29AK0178
Terminal, Turret, 1.41Mm, Non Insulated Rohs Compliant Harwin 29AK0178
TERMINAL, TURRET, 1.41MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 1.41MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 90M0453
Product Name Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details