HARWIN Terminal, Turret, 1.14Mm; Insulation Harwin H2170-05

Description
TERMINAL, TURRET, 1.14MM; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:15.29mm; Length - Below Flange:2.08mm; Product Range:- RoHS Compliant: Yes
Description
TERMINAL, TURRET, 1.14MM; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:15.29mm; Length - Below Flange:2.08mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 1.14Mm; Insulation Harwin - 45AJ4617 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.14Mm; Insulation Harwin
45AJ4617
Terminal, Turret, 1.14Mm; Insulation Harwin 45AJ4617
TERMINAL, TURRET, 1.14MM; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:15.29mm; Length - Below Flange:2.08mm; Product Range:- RoHS Compliant: Yes

TERMINAL, TURRET, 1.14MM; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Gold; Overall Length:15.29mm; Length - Below Flange:2.08mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45AJ4617
Product Name Terminal, Turret, 1.14Mm; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers