HARWIN Terminals - Turret Connectors H2071Z01

Description
TERM TURRET SLOTTED L=9.12MM TIN
Request a Quote Datasheet
Description
TERM TURRET SLOTTED L=9.12MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1427-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1427-ND
Terminals - Turret Connectors 952-1427-ND
TERM TURRET SLOTTED L=9.12MM TIN

TERM TURRET SLOTTED L=9.12MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 08N3243 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
08N3243
Terminal, Turret, Through Hole; Insulation Harwin 08N3243
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.78mm; Terminal Plating:Tin; Overall Length:12.3mm; Length - Below Flange:3.18mm; Board Thickness:2.4mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.78mm; Terminal Plating:Tin; Overall Length:12.3mm; Length - Below Flange:3.18mm; Board Thickness:2.4mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1427-ND 08N3243
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End, Fork Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Bootlace Ferrules - 1787309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details