HARWIN Terminals - Turret Connectors H9001-01

Description
TERM TURRET SINGLE L=2.39MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=2.39MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1450-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1450-ND
Terminals - Turret Connectors 952-1450-ND
TERM TURRET SINGLE L=2.39MM TIN

TERM TURRET SINGLE L=2.39MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0470 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0470
Terminal, Turret, Through Hole; Insulation Harwin 90M0470
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.33mm; Terminal Plating:Tin; Overall Length:4.47mm; Length - Below Flange:2.13mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.33mm; Terminal Plating:Tin; Overall Length:4.47mm; Length - Below Flange:2.13mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1450-ND 90M0470
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details