HARWIN Terminals - Turret Connectors H2121-01

Description
TERM TURRET SINGLE L=5.15MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=5.15MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1440-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1440-ND
Terminals - Turret Connectors 952-1440-ND
TERM TURRET SINGLE L=5.15MM TIN

TERM TURRET SINGLE L=5.15MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0455 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0455
Terminal, Turret, Through Hole; Insulation Harwin 90M0455
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.74mm; Terminal Plating:Tin; Overall Length:7.67mm; Length - Below Flange:2.52mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.74mm; Terminal Plating:Tin; Overall Length:7.67mm; Length - Below Flange:2.52mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 1.74Mm Rohs Compliant Harwin - 45AJ4615 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.74Mm Rohs Compliant Harwin
45AJ4615
Terminal, Turret, 1.74Mm Rohs Compliant Harwin 45AJ4615
TERMINAL, TURRET, 1.74MM ROHS COMPLIANT: YES

TERMINAL, TURRET, 1.74MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1440-ND 90M0455
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details