HARWIN Terminal, Turret, Through Hole; Insulation Harwin H2170-01

Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:15.32mm; Length - Below Flange:1.6mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes
Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:15.32mm; Length - Below Flange:1.6mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, Through Hole; Insulation Harwin - 90M0457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0457
Terminal, Turret, Through Hole; Insulation Harwin 90M0457
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:15.32mm; Length - Below Flange:1.6mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:15.32mm; Length - Below Flange:1.6mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 1.14Mm Rohs Compliant Harwin - 45AJ4616 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.14Mm Rohs Compliant Harwin
45AJ4616
Terminal, Turret, 1.14Mm Rohs Compliant Harwin 45AJ4616
TERMINAL, TURRET, 1.14MM ROHS COMPLIANT: YES

TERMINAL, TURRET, 1.14MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 90M0457
Product Name Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data