Harwin Plc Male Vertical Throughboard Terminal Pin, Ø0.95mm H2103B01

Description
Ø0.95mm pin diameter, Below-board design, for 3.2mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Datasheet
Description
Ø0.95mm pin diameter, Below-board design, for 3.2mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Vertical Throughboard Terminal Pin, Ø0.95mm - H2103B01 - Harwin Plc
Portsmouth, United Kingdom
Male Vertical Throughboard Terminal Pin, Ø0.95mm
H2103B01
Male Vertical Throughboard Terminal Pin, Ø0.95mm H2103B01
Ø0.95mm pin diameter, Below-board design, for 3.2mm panel thickness. Bright 100% Tin finish. Swage for additional mechanical retention. Product still requires soldering for electrical connection.
  • Ø0.95mm pin diameter, Below-board design, for 3.2mm panel thickness.
  • Bright 100% Tin finish.
  • Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Wire Terminals
Product Number H2103B01
Product Name Male Vertical Throughboard Terminal Pin, Ø0.95mm
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details