HARWIN Terminals H3108-01

Description
Terminals TERMINAL PIN
Datasheet
Description
Terminals TERMINAL PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
H3108-01
Terminals H3108-01
Terminals TERMINAL PIN

Terminals TERMINAL PIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 90M0462 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0462
Terminal, Turret, Through Hole; Insulation Harwin 90M0462
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:0.55mm; Terminal Plating:Tin; Overall Length:7.08mm; Length - Below Flange:1.9mm; Product Range:-; Board Thickness:1mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:0.55mm; Terminal Plating:Tin; Overall Length:7.08mm; Length - Below Flange:1.9mm; Product Range:-; Board Thickness:1mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 0.55Mm Rohs Compliant Harwin - 45AJ4621 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.55Mm Rohs Compliant Harwin
45AJ4621
Terminal, Turret, 0.55Mm Rohs Compliant Harwin 45AJ4621
TERMINAL, TURRET, 0.55MM ROHS COMPLIANT: YES

TERMINAL, TURRET, 0.55MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number H3108-01 90M0462
Product Name Terminals Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details