HARWIN Terminals - Turret Connectors H2051-01

Description
TERM TURRET HOLLOW L=4.78MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=4.78MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1425-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1425-ND
Terminals - Turret Connectors 952-1425-ND
TERM TURRET HOLLOW L=4.78MM TIN

TERM TURRET HOLLOW L=4.78MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 08N3241 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
08N3241
Terminal, Turret, Through Hole; Insulation Harwin 08N3241
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.68mm; Terminal Plating:Tin; Overall Length:7.17mm; Length - Below Flange:2.39mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.68mm; Terminal Plating:Tin; Overall Length:7.17mm; Length - Below Flange:2.39mm; Product Range:-; Board Thickness:1.6mm; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 952-1425-ND 08N3241
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin
Terminal Type Single End, Fork, Hollow Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers