HARWIN Terminals - Turret Connectors H2055-01

Description
TERM TURRET HOLLOW L=6.35MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=6.35MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 952-1426-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
952-1426-ND
Terminals - Turret Connectors 952-1426-ND
TERM TURRET HOLLOW L=6.35MM TIN

TERM TURRET HOLLOW L=6.35MM TIN

Buy Now Datasheet
Terminal, Turret, Through Hole; Insulation Harwin - 08N3242 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
08N3242
Terminal, Turret, Through Hole; Insulation Harwin 08N3242
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.48mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:3.31mm; Board Thickness:2.4mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.48mm; Terminal Plating:Tin; Overall Length:9.53mm; Length - Below Flange:3.31mm; Board Thickness:2.4mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 2.48Mm, Non Insulated Rohs Compliant Harwin - 29AK0172 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.48Mm, Non Insulated Rohs Compliant Harwin
29AK0172
Terminal, Turret, 2.48Mm, Non Insulated Rohs Compliant Harwin 29AK0172
TERMINAL, TURRET, 2.48MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 2.48MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 952-1426-ND 08N3242 29AK0172
Product Name Terminals - Turret Connectors Terminal, Turret, Through Hole; Insulation Harwin Terminal, Turret, 2.48Mm, Non Insulated Rohs Compliant Harwin
Terminal Type Single End, Fork, Hollow Push On Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Insulated Ferrules - 2214.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details