TERM TURRET SLOTTED L=8.74MM TIN
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:4.03mm; Terminal Plating:Tin; Overall Length:13.08mm; Length - Below Flange:4.34mm; Product Range:-; Board Thickness:3.2mm; Connector Type:Turret RoHS Compliant: Yes
TERMINAL, TURRET, 4.03MM, NON INSULATED ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 952-1432-ND | 90M0448 |
| Product Name | Terminals - Turret Connectors | Terminal, Turret, Through Hole; Insulation Harwin |
| Terminal Type | Single End, Fork | Push On Terminal |