H2183-01 -- MALE VERTICAL THROUGHBOARD TERMINAL PIN, Ø1.75MM
Harwin Plc
Male Vertical Throughboard Terminal Pin, Ø1.75mm
H2183-01
Description
Ø1.75mm pin diameter, 9.5mm mating length, for 1.6mm panel thickness.
Bright 100% Tin finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Description
Ø1.75mm pin diameter, 9.5mm mating length, for 1.6mm panel thickness.
Bright 100% Tin finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Datasheet
Suppliers
Male Vertical Throughboard Terminal Pin, Ø1.75mm
H2183-01
Ø1.75mm pin diameter, 9.5mm mating length, for 1.6mm panel thickness.
Bright 100% Tin finish.
Swage for additional mechanical retention. Product still requires soldering for electrical connection.
- Ø1.75mm pin diameter, 9.5mm mating length, for 1.6mm panel thickness.
- Bright 100% Tin finish.
- Swage for additional mechanical retention. Product still requires soldering for electrical connection.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H2183-01 |
|
Product Name
|
Male Vertical Throughboard Terminal Pin, Ø1.75mm |
|
Terminal Type
|
Connector Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Terminal Type
Push On Terminal
Material
Brass
View Details
4 suppliers
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
North American
22 AWG
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details