Harwin Plc Terminal, Turret, Through Hole; Insulation Harwin H2175-01

Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:6.85mm; Length - Below Flange:1.6mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:6.85mm; Length - Below Flange:1.6mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, Through Hole; Insulation Harwin - 90M0460 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, Through Hole; Insulation Harwin
90M0460
Terminal, Turret, Through Hole; Insulation Harwin 90M0460
TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:6.85mm; Length - Below Flange:1.6mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:1.14mm; Terminal Plating:Tin; Overall Length:6.85mm; Length - Below Flange:1.6mm; Board Thickness:1.6mm; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Terminal, Turret, 1.14Mm, Non Insulated Rohs Compliant Harwin - 29AK0182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.14Mm, Non Insulated Rohs Compliant Harwin
29AK0182
Terminal, Turret, 1.14Mm, Non Insulated Rohs Compliant Harwin 29AK0182
TERMINAL, TURRET, 1.14MM, NON INSULATED ROHS COMPLIANT: YES

TERMINAL, TURRET, 1.14MM, NON INSULATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 90M0460 29AK0182
Product Name Terminal, Turret, Through Hole; Insulation Harwin Terminal, Turret, 1.14Mm, Non Insulated Rohs Compliant Harwin
Terminal Type Push On Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers