APEM Components, Inc. Slide Switches TG36W010050

Description
Slide Switches Tiny slide rt angle horizontal mnting SP
Datasheet
Description
Slide Switches Tiny slide rt angle horizontal mnting SP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
TG36W010050
Slide Switches TG36W010050
Slide Switches Tiny slide rt angle horizontal mnting SP

Slide Switches Tiny slide rt angle horizontal mnting SP

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
TG36W010050
Switches - Slide Switches TG36W010050
SWITCH SLIDE SPDT 500MA 48V

SWITCH SLIDE SPDT 500MA 48V

Supplier's Site
Switch, Slide, Spdt, 500Ma, 48V, Thd; Contact Configuration Apem - 96C4296 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 500Ma, 48V, Thd; Contact Configuration Apem
96C4296
Switch, Slide, Spdt, 500Ma, 48V, Thd; Contact Configuration Apem 96C4296
SWITCH, SLIDE, SPDT, 500mA, 48V, THD; Contact Configuration:SPDT; Switch Operation:On-On; Product Range:TG Series; Contact Current Max:500mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 500mA, 48V, THD; Contact Configuration:SPDT; Switch Operation:On-On; Product Range:TG Series; Contact Current Max:500mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number TG36W010050 TG36W010050 96C4296
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 500Ma, 48V, Thd; Contact Configuration Apem
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7831117 - RS Components, Ltd.
Specs
Terminal Type Pcb
Momentary Switch Function Momentary
Pole & Throw Specifications Six pole double throw (6pdt)
View Details
4 suppliers
Slide Switches - 7347292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details