TE Connectivity Slide Switches SSB12

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSB12-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SSB12-ND
Slide Switches SSB12-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SSB12
Switches - Slide Switches SSB12
SWITCH SLIDE SPDT 100MA 30V

SWITCH SLIDE SPDT 100MA 30V

Supplier's Site
Slide Switch, Spdt, 100Ma, 30Vdc; Contact Configuration Alcoswitch Te Connectivity - 09H5249 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 100Ma, 30Vdc; Contact Configuration Alcoswitch Te Connectivity
09H5249
Slide Switch, Spdt, 100Ma, 30Vdc; Contact Configuration Alcoswitch Te Connectivity 09H5249
SLIDE SWITCH, SPDT, 100mA, 30VDC; Contact Configuration:SPDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 100mA, 30VDC; Contact Configuration:SPDT; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number SSB12-ND SSB12 09H5249
Product Name Slide Switches Switches - Slide Switches Slide Switch, Spdt, 100Ma, 30Vdc; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN22BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Specs
Operating Temp 14 to 185 F (-10 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details