SWITCH SLIDE SPDT 10A 125V
Slide Switches Slide switches
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 108-V70201SS05Q-ND | 36AH0071 | V70201SS05Q | V70201SS05Q |
| Product Name | Slide Switches | Slide C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Quick Connect/Blade | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Current Rating | 4 to 10 amps | 10 amps |