TE Connectivity Slide Switches TSS41NGPC

Description
Slide Switch 4PDT Through Hole
Request a Quote Datasheet
Description
Slide Switch 4PDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1626-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1626-ND
Slide Switches 450-1626-ND
Slide Switch 4PDT Through Hole

Slide Switch 4PDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
TSS41NGPC
Switches - Slide Switches TSS41NGPC
SWITCH SLIDE 4PDT 0.4VA 20V

SWITCH SLIDE 4PDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
TSS41NGPC
Slide Switches TSS41NGPC
Slide Switches 4PDT ON-NONE-ON VERT

Slide Switches 4PDT ON-NONE-ON VERT

Buy Now Datasheet
Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 77B9251 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
77B9251
Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity 77B9251
SWITCH, SLIDE, 4PDT, 20V, THROUGH HOLE; Contact Configuration:4PDT; Switch Operation:On-On; Switch Mounting:-; Product Range:TSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SWITCH, SLIDE, 4PDT, 20V, THROUGH HOLE; Contact Configuration:4PDT; Switch Operation:On-On; Switch Mounting:-; Product Range:TSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 450-1626-ND TSS41NGPC TSS41NGPC 77B9251
Product Name Slide Switches Switches - Slide Switches Slide Switches Switch, Slide, 4Pdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Straight PC Pins
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications 4PDT 4PDT
Mechanical Life 60000 (#)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS22AW - NKK Switches
Specs
Terminal Type Wire Wrap
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details