Slide Switch DPDT Through Hole
Slide Switches DPDT ON-NONE-ON EXT
SWITCH SLIDE DPDT 0.4VA 20V
SWITCH, SLIDE, DPDT, 20V, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 450-2024-ND | TSS21NGPC | TSS21NGPC | 13F4012 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Mechanical Life | 60000 (#) |