C&K Components Switches - Slide Switches SS23D14G4

Description
Win Source Part Number: 1127792-SS23D14G4 Category: Switches>Slide Switches Series: SS, COMAX Package: Bulk Standard Package: 300 Alternative Parts (Cross-Reference): SS-23D14-G 4; SS-23D14-G4; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASS0335,SS-23D14-G4 ,SS-23D14-G 4 Base Product Number: SS23D RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1127792-SS23D14G4 Category: Switches>Slide Switches Series: SS, COMAX Package: Bulk Standard Package: 300 Alternative Parts (Cross-Reference): SS-23D14-G 4; SS-23D14-G4; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASS0335,SS-23D14-G4 ,SS-23D14-G 4 Base Product Number: SS23D RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1127792-SS23D14G4
Switches - Slide Switches 1127792-SS23D14G4
Win Source Part Number: 1127792-SS23D14G4 Category: Switches>Slide Switches Series: SS, COMAX Package: Bulk Standard Package: 300 Alternative Parts (Cross-Reference): SS-23D14-G 4; SS-23D14-G4; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: HASS0335,SS-23D14-G4 ,SS-23D14-G 4 Base Product Number: SS23D RoHS Status: Not applicable

Win Source Part Number: 1127792-SS23D14G4
Category: Switches>Slide Switches
Series: SS, COMAX
Package: Bulk
Standard Package: 300
Alternative Parts (Cross-Reference): SS-23D14-G 4; SS-23D14-G4;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: HASS0335,SS-23D14-G4,SS-23D14-G 4
Base Product Number: SS23D
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Switches - Slide Switches
SS23D14G4
Switches - Slide Switches SS23D14G4
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SS23D14G4
Slide Switches SS23D14G4
Slide Switches SS-23D14-G 4

Slide Switches SS-23D14-G 4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1127792-SS23D14G4 SS23D14G4 SS23D14G4
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch, Spdt, 0.3A, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity - 23R8475 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.3000 amps
View Details
2 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS13ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers