Slide Switch SPDT Through Hole
Slide Switches 2POS VERT BLACK TSS SWITCH SLIDE
SWITCH SLIDE SPDT 0.4VA 20V
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On;
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | TSS11EGPC-ND | TSS11EGPC | TSS11EGPC | 13F4010 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Alcoswitch Te Connectivity |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |