Slide Switch DPDT Through Hole
Slide Switches DPDT VERTICAL SILVER
SWITCH SLIDE DPDT 100MA 30V
SLIDE SWITCH, DPDT, 0.1A, 30VDC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:SSB Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SSB22-ND | SSB22 | SSB22 | 51B996 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 0.1A, 30Vdc, Tht; Contact Configuration Alcoswitch Te Connectivity |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | |||
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |