TE Connectivity Slide Switches SSB42

Description
Slide Switch 4PDT Through Hole
Request a Quote Datasheet
Description
Slide Switch 4PDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SSB42-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SSB42-ND
Slide Switches SSB42-ND
Slide Switch 4PDT Through Hole

Slide Switch 4PDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SSB42
Switches - Slide Switches SSB42
SWITCH SLIDE 4PDT 100MA 30V

SWITCH SLIDE 4PDT 100MA 30V

Supplier's Site
Switch, Slide, 4Pdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 12H2667 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, 4Pdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
12H2667
Switch, Slide, 4Pdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity 12H2667
SWITCH, SLIDE, 4PDT, 100mA, THROUGH HOLE; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:-; Product Range:SSB Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SLIDE, 4PDT, 100mA, THROUGH HOLE; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:-; Product Range:SSB Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number SSB42-ND SSB42 12H2667
Product Name Slide Switches Switches - Slide Switches Switch, Slide, 4Pdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347264P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 4-1825010-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
4 suppliers
Subminiature Slide - AS22CP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers