Watts Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4
Product Name Notes
Caps and Tethers are designed to protect backflow preventer test cocks from dirt and debris. Four are required per backflow preventer. Models include plastic cap with rubber tether and brass...
For easy removal of outlets.
Ice Maker Valve and Enclosure
Ice Maker Valve Only
In-Building Risers are used to connect the main fire supply to the building overhead fire system. The fitting passes under the foundation without joints and extends up through the floor.
Model ARK-EZ-STD Valve and Meter Support Stand allows for quick and easy valve installation and field adjustable height. The support stand is made of durable all-welded construction and incorporates a...
Model RK-EZ-STD Valve and Meter Support Stand allows for quick and easy valve installation and field adjustable height. The support stand is made of durable all-welded construction and incorporates a...
PEX Unwinder
Quick-Connect blue manifold label plates for Series 35.
Quick-Connect end plugs - polysulfone. 3546B-18 - 1 in. CTS
Quick-Connect manifold divider plugs for Series 35.
Quick-Connect manifold return ends. 3585B-18 - 1 in. CTS
Quick-Connect manifold valve repair kits. 3588B-10 - 1/2 in. Spool
Quick-Connect red manifold label plates for Series 35.
Quick-Connect reducing stems - polysulfone. 3514B-1810 - 1 x 1/2 in. CTS 3514B-1814 - 1 x 3/4 in. CTS
Series 009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze...
Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged...
Series 4000B Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze...
Series 4000SS Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a...
Series 5000SS Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The 5000SS incorporates a meter...
Series 994 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a...
Series 994DCDA Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The 994DCDA incorporates a meter...
Series C400, C400N, C400Z Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists...
Series C500, C500N, C500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The C500 incorporates...
Series HPX Boiler Trim-Out Packages are for use on commercial and residential closed loop hydronic heating systems. Packages include an air separator, a 1/8 in. and 1/2 in. service check...
Series LF009 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists...
Series LF757DCDA Lead Free* Double Check Detector Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists...
Series LF957RPDA, LF957NRPDA, LF957ZRPDA Reduced Pressure Detector Assemblies provide protection to the potable water system from contamination in accordance with national plumbing codes. The LF957RPDA, LF957NRPDA, LF957ZRPDA are normally used...
Series RL600 Automatic Livestock Watering Kits are used in agricultural applications for controlling high capacity water flow. It is freeze resistant and easy to install. It consists of a universal...
Series TPK-CPVC CPVC Tailpiece Kits are designed for use with Series N45B, N55B and X65B water pressure reducing valves. Kits include a union nut, union CPVC tailpiece and O-ring. Tailpiece...
Series TPK-SLD Solder Tailpiece Kits are designed for use with Series N45B, N55B and X65B water pressure reducing valves. Kits include a union nut, union solder tailpiece and O-ring. Tailpiece...
Series TR Transition Risers are used to connect the main fire supply to the building overhead fire system. The fitting passes under the foundation without joints and extends up through...
Series U009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a...
Spools are used for retrofitting backflow prevention assemblies into spaces where a longer lay length exists. Spools are available in lightweight 300 series stainless steel or epoxy coated carbon steel...
Test Cocks are for use to facilitate backflow assembly testing or as isolation valves for gauges or small equipment lines.
The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a...
Washing Machine Valve w/Enclosure
WaterOff Valve Only
WaterOff Valve w/Decorative Box

<< Prev Next >>