The Watts Bronze Reduced Pressure Zone Assembly, part number 7016646, is designed to prevent the backflow of contaminated water into potable water supplies, complying with national plumbing codes. It features a bronze body construction and includes two in-line independent check valves, replaceable check seats, and an intermediate relief valve. The assembly is compact and modular, allowing for easy maintenance through a single access cover. It is suitable for installation in applications where health hazards may arise, such as irrigation and industrial processing. The assembly can handle supply pressures up to 175 psi and water temperatures up to 180°F. It is equipped with ball valve test cocks and meets various industry standards, including AWWA C511-92 and ASSE Std. 1013.
Series 4000B Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze body construction, two, in-line independent check valves, replaceable check seats with an intermediate relief valve, and ball valve test cocks. Series 4000B is ideal for protection of health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 7016646 |
| Product Name | Bronze Reduced Pressure Zone Assemblies |