The Watts Bronze Reduced Pressure Zone Assembly, part number 7016647, is designed to prevent the backflow of contaminated water into potable water supplies, complying with national plumbing codes and health regulations. It features a bronze body construction and includes two independent in-line check valves, replaceable check seats, and an intermediate relief valve. The assembly is compact and modular, allowing for easy maintenance through a single access cover. It is suitable for sizes ranging from ¬O" to 2" and can handle supply pressures up to 175 psi (12.06 bar) and water temperatures up to 180°F (75°C). The assembly is equipped with resilient seated isolation valves and test cocks, ensuring reliable operation in health-hazard applications such as irrigation and industrial processing.
Series 4000B Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze body construction, two, in-line independent check valves, replaceable check seats with an intermediate relief valve, and ball valve test cocks. Series 4000B is ideal for protection of health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 7016647 |
| Product Name | Bronze Reduced Pressure Zone Assemblies |