The Watts Stainless Steel Reduced Pressure Detector Assembly, part number 0694037, is designed to prevent the backflow of hazardous materials into potable water supplies, making it suitable for non-potable applications such as irrigation and fire protection systems. Constructed from 300 Series stainless steel, it offers long-term corrosion resistance and strength while being lightweight for easier installation and shipping. The assembly features a bottom-mounted relief valve to minimize clearance requirements and cam-check valves that ensure maximum flow with low pressure drop. It includes a meter for detecting underground leaks and unauthorized water use. The assembly operates within a temperature range of 33°F to 110°F (0.5°C to 43°C) and has a maximum working pressure of 175 psi (12.1 bar). All internal parts are accessible through a single cover, facilitating maintenance without the need for special tools.
Series 5000SS Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The 5000SS incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a stainless steel body, stainless steel internal parts, thermoplastic check valves and a bottom-mounted relief valve. Series 5000SS is half the weight of competitive designs, and its short lay length makes installation and maintenance simple and easy. It is ideal for installation on fire protection systems. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar)
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0694037 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |