Watts Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4
Product Name Notes
N36
1/4 in. Quick Connect 111 gpd (420 mlm) In-line Capillary Tube Flow Restrictor
1/4 in. Quick Connect 139 gpd (525 mlm) In-line Capillary Tube Flow Restrictor
1/4 in. Quick Connect 211 gpd (800 mlm) In-line Capillary Tube Flow Restrictor
1/4 in. Quick Connect 49 gpd (185 mlm) In-line Capillary Tube Flow Restrictor
1/4 in. Quick Connect 66 gpd (250 mlm) In-line Capillary Tube Flow Restrictor
1/4 in. Quick Connect 93 gpd (350 mlm) In-line Capillary Tube Flow Restrictor
100 GPD to Drain Flow Restrictor Jaco® Assembly, 40-4-2-N-O (Red)
100 GPD to Drain Flow Restrictor Jaco® Insert (Red)
100 GPD to Drain Flow Restrictor John Guest® Assembly, PI480821S (Red)
100 GPD to Drain Flow Restrictor John Guest® Insert (Red)
125 GPD to Drain Flow Restrictor Jaco® Assembly, 40-4-2-N-O (Green)
125 GPD to Drain Flow Restrictor John Guest® Assembly, PI480821S (Green)
125 GPD to Drain Flow Restrictor John Guest® Insert (Green)
150 GPD to Drain Flow Restrictor Jaco® Assembly, 40-4-2-N-O (Black)
150 GPD to Drain Flow Restrictor Jaco® Insert (Black)
150 GPD to Drain Flow Restrictor John Guest® Assembly, PI480821S (Black)
150 GPD to Drain Flow Restrictor John Guest® Insert (Black)
200 GPD to Drain Flow Restrictor Jaco® Assembly, 40-4-2-N-O (Brown)
200 GPD to Drain Flow Restrictor Jaco® Insert (Brown)
200 GPD to Drain Flow Restrictor John Guest® Assembly, PI480821S (Brown)
200 GPD to Drain Flow Restrictor John Guest® Insert (Brown)
50 GPD to Drain Flow Restrictor Jaco® Assembly, 40-4-2-N-O (Yellow)
50 GPD to Drain Flow Restrictor Jaco® Insert (Yellow)
50 GPD to Drain Flow Restrictor John Guest® Assembly, PI480821S (Yellow)
50 GPD to Drain Flow Restrictor John Guest® Insert (Yellow)
70 GPD to Drain Flow Restrictor Jaco® Assembly, 40-4-2-N-O (Blue)
70 GPD to Drain Flow Restrictor Jaco® Insert (Blue)
70 GPD to Drain Flow Restrictor John Guest® Assembly, PI480821S (Blue)
70 GPD to Drain Flow Restrictor John Guest® Insert (Blue)
Available in combinations of 1/2 in., 3/4 in., and 1 in., polysulfone. See models/UPC codes below for part numbers & descriptions.
Connection Sizes: 1" (25mm) MNPT Flow Rates: Up to 12 gpm (45 lpm) OneFlow® Residential Anti-Scale Systems provide a home with protection from internal hardness related scale formation on plumbing...
Connection Sizes: 1" (25mm) MNPT Flow Rates: Up to 16 gpm (60 lpm) OneFlow® Residential Anti-Scale Systems provide a home with protection from internal hardness related scale formation on plumbing...
Connection Sizes: 1" (25mm) MNPT Flow Rates: Up to 8 gpm (30 lpm) OneFlow® Residential Anti-Scale Systems provide a home with protection from internal hardness related scale formation on plumbing...
Features • Top mount design – you’ll never need to crawl below the sink again! • Reduces installation labor • Lead Free* (components touching water are stainless steel or non-metallic)...
Model LF60 Flo-Clean Strainers are used to filter the fluid passing through the pilot circuit, and provide protection to pilot circuit speed controls and pilots. It is installed in the...
Model SS60 Flo-Clean Strainers are used to filter the fluid passing through the pilot circuit, and provide protection to pilot circuit speed controls and pilots. It is installed in the...
Mounting kit used to install the Watts Model A2C-M1 IntelliFlow automatic washing machine shutoff valve to exsiting Watts Model 2, A2-WB, A2C-WB or A2C-WB-M installations.
Nuzzle Assemblies are designed for use on exposed cattle watering systems. Cattle can nuzzle the ball without harm to or activation of the valve. Assembly consists of thumb screw, hooks,...
Provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system may be installed at the point entry to a building to treat both hot and cold...
Provides protection from scale formation on internal plumbing surfaces. The OneFlow® system may be installed at the point-of-entry to a building to treat both hot** and cold water, or it...
Replacement filter pack for the Steam Max-S3 Lime Scale filtration system, which includes three Slimline replacement filters. The first is a standard 10-inch 5-micron sediment filter for reducing sand, silt,...
Replacement filter pack for the Steam Max-S3L Lime Scale filtration system, which includes three replacement filters. The first is a standard 10-inch 5-micron sediment filter for reducing sand, silt, sediment...
Series 4000B Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze...
Series AVS Valve Setters are designed to augment the installation of the "N" series backflow prevention valves. They are available in three connection options: Flange x Flange, Mechanical Joint x...
Series BIC-1000 Backflow Irrigation Control Station combines the Master Valve, Regulator Valve and Backflow Assembly in one easily located component. All station components are above ground level on a stainless...
Series LFM500, LFM500N, LFM500Z Reduced Pressure Detector Assemblies to prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The LFM500...
Series PVS-1000 Pre-Engineered Valve Stations are used in commercial and industrial applications to provide uninterrupted flow, maximum flow performance, a reduction in number of components, extension of station life, ease...
The Designer RO Faucet comes in beautiful finishes to match today's designer kitchens. This Lead Free* designer faucet retrofits to most brands and makes an excellent upgrade from the basic...
The OneFlow+ system is an economical and environmentally friendly physical water treatment technology that protects pipes, extends the life of appliances, and provides better tasting water through filtration. The OneFlow+...
The Standard Faucet comes in beautiful finishes to match today's designer kitchens. The Air-Gap faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis...
The Standard Faucet comes in beautiful finishes to match today's designer kitchens. This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that...
This bracket is designed to mount our Valve-In-Head Housing to your wall or structure. It features mounting points that are pre-drilled, U-Shape design to fit around the Valve-In-Head and is...
TRITON Series TRFWP1 Fusers are designed to amplify and direct a radio frequency (RF) signal through a TRITON IPS sized polyethylene fitting. The hand-held Fusers incorporate a mechanical fusing jaw...
TRITON TRFC25-M1 20 ft. Coaxial Fuser Cable comes with the TRITON TRCU-M1 Control Unit.
TRITON TRPC10-M1 GFCI-protected 10 ft. power cord comes with the TRITON TRCU-M1 Control Unit.
UV Lamp Replacement for 2 to 12 GPM Systems. Series PWUV Systems are manufactured from 304 stainless steel and have an audible and visual lamp failure alarm. They are durable...
UV Quarts Sleeve Replacement for 2, 6, 8 and 12 GPM Systems. Series PWUV Systems are manufactured from 304 stainless steel and have an audible and visual lamp failure alarm.
Washing Machine Valve Only
Water conditioning system using no-salt technology. Unique tank n tank design, with 2 cu. ft. of coconut shell activated carbon in the outer tank for chlorine, taste and odor reduction...
Watts Drainage ISCA-101-D Industry Standard back-to-back horizontal adjustable water closet carrier with epoxy coated cast iron fitting, 4 in(102mm) no hub waste and 2 in(51mm) no hub vent connections, epoxy...
Watts Drainage ISCA-101-L/R-AUX Industry Standard single horizontal adjustable water closet carrier with epoxy coated cast iron fitting, 4 in(102mm) no hub waste and 2 in(51mm) no hub vent connections, 2...
Watts Drainage ISCA-121-D-BF Industry Standard back-to-back vertical water closet carrier for floor mounted back outlet bowl, with epoxy coated cast iron fitting, 4"(102) no hub waste and 2"(51) no hub...
Watts Drainage ISCA-131-L/R/2 Industry Standard single vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in (102mm) no hub waste and 2 in (51mm) no hub vent...
Watts Drainage ISCA-141 Industry Standard single vertical thin wall water closet carrier with epoxy coated cast iron fitting, no hub waste and vent connection (specify size) epoxy coated cast iron...
Watts Drainage ISCA-141-D Industry Standard back-to-back vertical thin wall water closet carrier with epoxy coated cast iron fitting, 4 in(102mm) no hub waste and 2 in(51mm) or 4 in(102mm) vent...
Watts Drainage ISCA-151-D back-to-back vertical thin wall closet carrier with offset epoxy coated cast iron fitting, 4 in (10mm2) no hub waste and 2 in (51mm) no hub vent connections,...
Watts Drainage ISCA-151-L/R Industry Standard single vertical thin wall closet Carrier with offset epoxy coated cast iron fitting, 4 IN(102mm) no hub waste and 2 IN (51mm) no hub vent...
Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic...
Watts Drainage Products BV-600 epoxy coated cast iron pit drain with backwater valve with bronze seat and flapper, secured grate and no hub outlet.
Watts Drainage Products ISCA-101-L/R Industry Standard single horizontal adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-102-D Industry Standard back-to-back horizontal adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-102-L/R Industry Standard single horizontal adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-121 Industry Standard single vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4"(102) no hub waste and 2"(51) no hub vent connections, epoxy coated...
Watts Drainage Products ISCA-121-D Industry Standard back-to-back vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in (102mm) no hub waste and 2 in (51mm) no hub...
Watts Drainage Products ISCA-122 Industry Standard single vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-122-D Industry Standard back-to-back vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-131-D Industry Standard back-to-back vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-132-D Industry Standard back-to-back vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-132-L/R/2 Industry Standard single vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub...
Watts Drainage Products ISCA-550 floor mounted service sink carrier with heavy gauge epoxy coated steel offset uprights with welded feet, epoxy coated cast iron fitting, no hub waste and vent...
Watts Drainage Products ISCA-560 floor mounted service sink carrier with heavy gauge epoxy coated steel offset uprights with welded feet, epoxy coated cast iron fitting, no hub waste and vent...
Watts ISCA-101-L/R-T Industry Standard single horizontal tapered thread water closet carrier with epoxy coated cast iron fitting, 4"(102) no hub waste and 2"(51) no hub vent connections, epoxy coated cast...

<< Prev