The Watts Stainless Steel Reduced Pressure Detector Assembly, part number 7010030, is designed to prevent the reverse flow of non-potable substances into potable water supplies, making it suitable for applications such as fire protection systems and irrigation. This assembly features a compact design that is 70% lighter than traditional models, constructed from 304 stainless steel for durability. It includes two independent Link Check modules, a differential pressure relief valve, and two shutoff valves, ensuring reliable operation and ease of maintenance. The assembly operates within a temperature range of 33°F to 140°F and has a maximum working pressure of 175 psi. It is important to note that this product is not approved for use in systems supplying water for human consumption.
Series C500, C500N, C500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The C500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 7010030 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |