The Watts part number 7017233 is a retrofitting spool designed for backflow prevention assemblies. It is specifically sized at 8 inches with a length of 23 3/8 inches. This spool is constructed from lightweight 300 series stainless steel or epoxy-coated carbon steel, ensuring durability and resistance to corrosion. It features AWWA 150# class "D" carbon steel flanges as standard, with options for stainless steel flanges available upon request. The spool allows for integral pipeline adjustment through groove fittings and is compatible with various installation patterns, including horizontal and N patterns. The design is compact and significantly lighter than traditional spools, which may facilitate easier handling and installation. The product is suitable for applications requiring retrofitting of existing backflow preventers where additional fitting lay length is necessary.
Spools are used for retrofitting backflow prevention assemblies into spaces where a longer lay length exists. Spools are available in lightweight 300 series stainless steel or epoxy coated carbon steel and come standard with AWWA 150# class "D" carbon steel flanges.
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 7017233 |
| Product Name | For Retrofitting Backflow Prevention Assemblies |