The Watts Stainless Steel Reduced Pressure Detector Assembly, part number 0692707, is designed to prevent the backflow of hazardous materials into potable water supplies, making it suitable for non-potable applications such as irrigation and fire protection systems. Constructed from 300 Series stainless steel, the assembly offers long-term corrosion resistance and reduced weight, facilitating easier installation and shipping. It features a bottom-mounted relief valve that minimizes clearance requirements and cam-check valves that ensure maximum flow with low pressure drop. The assembly includes a pressure differential relief valve and is equipped with a meter for detecting underground leaks and unauthorized water use. It operates effectively within a temperature range of 33¬8F to 110¬8F (0.5¬8C to 43¬8C) and has a maximum working pressure of 175 psi (12.1 bar). The design allows for straightforward servicing without the need for special tools, and all internal components are accessible through a single cover.
Series 5000SS Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The 5000SS incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a stainless steel body, stainless steel internal parts, thermoplastic check valves and a bottom-mounted relief valve. Series 5000SS is half the weight of competitive designs, and its short lay length makes installation and maintenance simple and easy. It is ideal for installation on fire protection systems. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar)
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0692707 |
| Product Name | Stainless Steel Reduced Pressure Detector Assemblies |